Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB081D-SU AT45DB081D-SU

Description
Manufacturer: Adesto Technologies Win Source Part Number: 010328-AT45DB081D-SU Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (256 Bytes x 4096 pages) Family Name: AT45DB081D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): W25Q80BVSSAP; W25Q80BVSSAG; W25X80ALSNIG; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 010328-AT45DB081D-SU Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (256 Bytes x 4096 pages) Family Name: AT45DB081D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): W25Q80BVSSAP; W25Q80BVSSAG; W25X80ALSNIG; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB081D-SU - 010328-AT45DB081D-SU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB081D-SU
010328-AT45DB081D-SU
Memory - Flash - AT45DB081D-SU 010328-AT45DB081D-SU
Manufacturer: Adesto Technologies Win Source Part Number: 010328-AT45DB081D-SU Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (256 Bytes x 4096 pages) Family Name: AT45DB081D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): W25Q80BVSSAP; W25Q80BVSSAG; W25X80ALSNIG; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Adesto Technologies
Win Source Part Number: 010328-AT45DB081D-SU
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (256 Bytes x 4096 pages)
Family Name: AT45DB081D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): W25Q80BVSSAP; W25Q80BVSSAG; W25X80ALSNIG;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT45DB081D-SU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 66 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 66 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB081D-SU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 66 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 66 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 8M SPI 66MHZ 8SOIC - 13-AT45DB081D-SU - Utmel Electronic Limited
Hong Kong, China
IC FLASH 8M SPI 66MHZ 8SOIC
13-AT45DB081D-SU
IC FLASH 8M SPI 66MHZ 8SOIC 13-AT45DB081D-SU
IC FLASH 8M SPI 66MHZ 8SOIC

IC FLASH 8M SPI 66MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 010328-AT45DB081D-SU AT45DB081D-SU 13-AT45DB081D-SU
Product Name Memory - Flash - AT45DB081D-SU Memory IC FLASH 8M SPI 66MHZ 8SOIC
Memory Category Flash; FLASH Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209, 5.30mm Width)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3V
Density 8000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers