Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory AT45DB081D-SSU-2.5

Description
Win Source Part Number: 1046539-AT45DB081D-S SU-2.5 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (264 Bytes x 4096 pages) Voltage - Supply: 2.5V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 50 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1025-5,AT45DB08 1D-SSU-2.5AD,AT45DB0 81D-SSU-2.5AD-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1046539-AT45DB081D-S SU-2.5 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (264 Bytes x 4096 pages) Voltage - Supply: 2.5V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 50 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1025-5,AT45DB08 1D-SSU-2.5AD,AT45DB0 81D-SSU-2.5AD-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1046539-AT45DB081D-SSU-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1046539-AT45DB081D-SSU-2.5
Integrated Circuits (ICs) - Memory 1046539-AT45DB081D-SSU-2.5
Win Source Part Number: 1046539-AT45DB081D-S SU-2.5 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (264 Bytes x 4096 pages) Voltage - Supply: 2.5V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 50 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1025-5,AT45DB08 1D-SSU-2.5AD,AT45DB0 81D-SSU-2.5AD-ND Product Status: Obsolete

Win Source Part Number: 1046539-AT45DB081D-SSU-2.5
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (264 Bytes x 4096 pages)
Voltage - Supply: 2.5V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 50 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
Mfr: Adesto Technologies
Other Names: 1265-1025-5,AT45DB081D-SSU-2.5AD,AT45DB081D-SSU-2.5AD-ND
Product Status: Obsolete

Buy Now Datasheet
Memory - AT45DB081D-SSU-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB081D-SSU-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1046539-AT45DB081D-SSU-2.5 AT45DB081D-SSU-2.5
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 4.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JS28F640P33T85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 64000 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details