The AT45DB041E-SHNHC-T is a 4-Mbit SPI serial flash memory device from Quarktwin Technology Ltd. It operates with a single supply voltage ranging from 1.65 V to 3.6 V and supports SPI modes 0 and 3, with a maximum clock frequency of 85 MHz. The device features continuous read capability across the entire memory array and offers a low-power read option at 15 MHz. This memory chip includes user-configurable page sizes of 256 bytes (default) or 264 bytes, with two independent SRAM data buffers that facilitate data reception while reprogramming the main memory. It supports various programming and erasing options, including byte/page programming, page erase, block erase, sector erase, and chip erase, with a program/erase endurance of 100,000 cycles at -40 °C to +85 °C and 10,000 cycles at -40 °C to +125 °C. The device incorporates advanced data protection features, including individual sector protection and a one-time programmable security register. It also boasts low power consumption, with typical currents of 400 nA in ultra-deep power-down mode and 25 µA in standby mode. The AT45DB041E-SHNHC-T is available in an 8-lead SOIC package and is compliant with RoHS standards. This product is suitable for applications requiring reliable, high-speed data storage with robust data protection features.
Win Source Part Number: 1046534-AT45DB041E-S
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (264 Bytes x 2048 pages)
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 85 MHz
Write Cycle Time - Word, Page: 8µs, 3ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Adesto Technologies
Other Names: AT45DB041E-SHNHC-TCT
Base Product Number: AT45DB041
FLASH Memory IC 4Mbit SPI 85 MHz 8-SOIC
FLASH Memory IC 4Mbit SPI 85 MHz 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1046534-AT45DB041E-SHNHC-T | AT45DB041E-SHNHC-T |
| Product Name | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 8000 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |