Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB041D-SUSL955 AT45DB041D-SUSL955

Description
Manufacturer: Adesto Technologies Win Source Part Number: 092242-AT45DB041D-SU SL955 Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256 Bytes x 2048 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 092242-AT45DB041D-SU SL955 Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256 Bytes x 2048 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB041D-SUSL955 - 092242-AT45DB041D-SUSL955 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB041D-SUSL955
092242-AT45DB041D-SUSL955
Memory - Flash - AT45DB041D-SUSL955 092242-AT45DB041D-SUSL955
Manufacturer: Adesto Technologies Win Source Part Number: 092242-AT45DB041D-SU SL955 Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256 Bytes x 2048 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Adesto Technologies
Win Source Part Number: 092242-AT45DB041D-SUSL955
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (256 Bytes x 2048 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
66MHZ Memory IC and Storage Component - 774-AT45DB041D-SUSL955 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Memory IC and Storage Component
774-AT45DB041D-SUSL955
66MHZ Memory IC and Storage Component 774-AT45DB041D-SUSL955
IC FLASH 4MBIT 66MHZ 8SOIC Product overview: AT45DB041D-SUSL955 from Adesto Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB041D-SUSL9 55 can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT 66MHZ 8SOIC Product overview: AT45DB041D-SUSL955 from Adesto Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB041D-SUSL955 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 092242-AT45DB041D-SUSL955 774-AT45DB041D-SUSL955
Product Name Memory - Flash - AT45DB041D-SUSL955 66MHZ Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - S25FL064LABNFM041 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type PG-USON-8
View Details
5 suppliers
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 27C128-15I/K - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details