Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory AT45DB021E-MHN-Y

Description
Win Source Part Number: 1158960-AT45DB021E-M HN-Y Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 570 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (264 Bytes x 1024 pages) Voltage - Supply: 1.65V ~ 3.6V Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 70 MHz Write Cycle Time - Word, Page: 8µs, 3ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1107,AT45DB021E -MHN-Y-ND,-AT45DB021 E-MHN-Y Base Product Number: AT45DB021
Request a Quote Datasheet
Description
Win Source Part Number: 1158960-AT45DB021E-M HN-Y Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 570 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (264 Bytes x 1024 pages) Voltage - Supply: 1.65V ~ 3.6V Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 70 MHz Write Cycle Time - Word, Page: 8µs, 3ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1107,AT45DB021E -MHN-Y-ND,-AT45DB021 E-MHN-Y Base Product Number: AT45DB021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1158960-AT45DB021E-MHN-Y - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1158960-AT45DB021E-MHN-Y
Integrated Circuits (ICs) - Memory 1158960-AT45DB021E-MHN-Y
Win Source Part Number: 1158960-AT45DB021E-M HN-Y Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 570 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (264 Bytes x 1024 pages) Voltage - Supply: 1.65V ~ 3.6V Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 70 MHz Write Cycle Time - Word, Page: 8µs, 3ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1107,AT45DB021E -MHN-Y-ND,-AT45DB021 E-MHN-Y Base Product Number: AT45DB021

Win Source Part Number: 1158960-AT45DB021E-MHN-Y
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 570
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (264 Bytes x 1024 pages)
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 8-UDFN Exposed Pad
Supplier Device Package: 8-UDFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 70 MHz
Write Cycle Time - Word, Page: 8µs, 3ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Adesto Technologies
Other Names: 1265-1107,AT45DB021E-MHN-Y-ND,-AT45DB021E-MHN-Y
Base Product Number: AT45DB021

Buy Now Datasheet
Memory - AT45DB021E-MHN-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-UDFN (5x6)

FLASH Memory IC 2Mbit SPI 70 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT45DB021E-MHN-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-UDFN (5x6)

FLASH Memory IC 2Mbit SPI 70 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1158960-AT45DB021E-MHN-Y AT45DB021E-MHN-Y
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 27S185APC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details