Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB011D-SH-SL954 AT45DB011D-SH-SL954

Description
Manufacturer: Adesto Technologies Win Source Part Number: 133169-AT45DB011D-SH -SL954 Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (256 Bytes x 512 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 133169-AT45DB011D-SH -SL954 Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (256 Bytes x 512 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB011D-SH-SL954 - 133169-AT45DB011D-SH-SL954 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB011D-SH-SL954
133169-AT45DB011D-SH-SL954
Memory - Flash - AT45DB011D-SH-SL954 133169-AT45DB011D-SH-SL954
Manufacturer: Adesto Technologies Win Source Part Number: 133169-AT45DB011D-SH -SL954 Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (256 Bytes x 512 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Adesto Technologies
Win Source Part Number: 133169-AT45DB011D-SH-SL954
Packaging: Bulk
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (256 Bytes x 512 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT45DB011D-SH-SL954 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 66 MHz 8-SOIC

FLASH Memory IC 1Mbit SPI 66 MHz 8-SOIC

Buy Now
Memory - AT45DB011D-SH-SL954 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 66 MHz 8-SOIC

FLASH Memory IC 1Mbit SPI 66 MHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 133169-AT45DB011D-SH-SL954 AT45DB011D-SH-SL954
Product Name Memory - Flash - AT45DB011D-SH-SL954 Memory
Memory Category Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - 110756 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers