Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory - Memory AT25XV021A-MAHV-T

Description
Win Source Part Number: 1337239-AT25XV021A-M AHV-T Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 5,000 Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mbit Voltage - Supply: 1.65V ~ 4.4V Mounting Type: Surface Mount Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 70 MHz Write Cycle Time - Word, Page: 8µs, 2.5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Base Product Number: AT25XV021 Memory Organization: 256K x 8
Request a Quote Datasheet
Description
Win Source Part Number: 1337239-AT25XV021A-M AHV-T Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 5,000 Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mbit Voltage - Supply: 1.65V ~ 4.4V Mounting Type: Surface Mount Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 70 MHz Write Cycle Time - Word, Page: 8µs, 2.5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Base Product Number: AT25XV021 Memory Organization: 256K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1337239-AT25XV021A-MAHV-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1337239-AT25XV021A-MAHV-T
Integrated Circuits (ICs) - Memory - Memory 1337239-AT25XV021A-MAHV-T
Win Source Part Number: 1337239-AT25XV021A-M AHV-T Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 5,000 Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mbit Voltage - Supply: 1.65V ~ 4.4V Mounting Type: Surface Mount Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 70 MHz Write Cycle Time - Word, Page: 8µs, 2.5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Base Product Number: AT25XV021 Memory Organization: 256K x 8

Win Source Part Number: 1337239-AT25XV021A-MAHV-T
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 5,000
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mbit
Voltage - Supply: 1.65V ~ 4.4V
Mounting Type: Surface Mount
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 70 MHz
Write Cycle Time - Word, Page: 8µs, 2.5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Adesto Technologies
Base Product Number: AT25XV021
Memory Organization: 256K x 8

Buy Now Datasheet
Memory - AT25XV021A-MAHV-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-UDFN (2x3)

FLASH Memory IC 2Mbit SPI 70 MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25XV021A-MAHV-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-UDFN (2x3)

FLASH Memory IC 2Mbit SPI 70 MHz 8-UDFN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1337239-AT25XV021A-MAHV-T AT25XV021A-MAHV-T
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - Memory - Controllers - BQ2201SN-NTR - 140597-BQ2201SN-NTR - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
5 suppliers
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - AT49BV4096A-90TI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 4000 kbits
View Details