Adesto Technologies Corporation, Inc. Memory - Flash - AT25SL321-UUE-T AT25SL321-UUE-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 862077-AT25SL321-UUE -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-WLCSP (1.55x2.28) Package: 8-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: AT25SL321 Categories: Integrated Circuits (ICs) Case / Package: 8-WLCSP (1.55x2.28) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1338-1, 1265-1338-2, 1265-1338-6, -AT25SL321-UUE-T
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 862077-AT25SL321-UUE -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-WLCSP (1.55x2.28) Package: 8-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: AT25SL321 Categories: Integrated Circuits (ICs) Case / Package: 8-WLCSP (1.55x2.28) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1338-1, 1265-1338-2, 1265-1338-6, -AT25SL321-UUE-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25SL321-UUE-T - 862077-AT25SL321-UUE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25SL321-UUE-T
862077-AT25SL321-UUE-T
Memory - Flash - AT25SL321-UUE-T 862077-AT25SL321-UUE-T
Manufacturer: Adesto Technologies Win Source Part Number: 862077-AT25SL321-UUE -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-WLCSP (1.55x2.28) Package: 8-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: AT25SL321 Categories: Integrated Circuits (ICs) Case / Package: 8-WLCSP (1.55x2.28) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1338-1, 1265-1338-2, 1265-1338-6, -AT25SL321-UUE-T

Manufacturer: Adesto Technologies
Win Source Part Number: 862077-AT25SL321-UUE-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-WLCSP (1.55x2.28)
Package: 8-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT25SL321
Categories: Integrated Circuits (ICs)
Case / Package: 8-WLCSP (1.55x2.28)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1338-1, 1265-1338-2, 1265-1338-6, -AT25SL321-UUE-T

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 862077-AT25SL321-UUE-T
Product Name Memory - Flash - AT25SL321-UUE-T
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers