Adesto Technologies Corporation, Inc. Memory - Unclassified Memory - AT25SL128A-MHE-T AT25SL128A-MHE-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 862076-AT25SL128A-MH E-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 128Mb (16M x 8) SPI 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25SL128 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1280-6, -AT25SL128A-MHE-T, 1265-1280-1, 1265-1280-2
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 862076-AT25SL128A-MH E-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 128Mb (16M x 8) SPI 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25SL128 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1280-6, -AT25SL128A-MHE-T, 1265-1280-1, 1265-1280-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - AT25SL128A-MHE-T - 862076-AT25SL128A-MHE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT25SL128A-MHE-T
862076-AT25SL128A-MHE-T
Memory - Unclassified Memory - AT25SL128A-MHE-T 862076-AT25SL128A-MHE-T
Manufacturer: Adesto Technologies Win Source Part Number: 862076-AT25SL128A-MH E-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 128Mb (16M x 8) SPI 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25SL128 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1280-6, -AT25SL128A-MHE-T, 1265-1280-1, 1265-1280-2

Manufacturer: Adesto Technologies
Win Source Part Number: 862076-AT25SL128A-MHE-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 128Mb (16M x 8) SPI 8-UDFN (5x6)
Package: 8-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT25SL128
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (5x6)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1280-6, -AT25SL128A-MHE-T, 1265-1280-1, 1265-1280-2

Buy Now Datasheet
Memory - AT25SL128A-MHE-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 128Mbit SPI 104 MHz 8-UDFN (5x6)

FLASH Memory IC 128Mbit SPI 104 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT25SL128A-MHE-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 128Mbit SPI 104 MHz 8-UDFN (5x6)

FLASH Memory IC 128Mbit SPI 104 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 862076-AT25SL128A-MHE-T AT25SL128A-MHE-T
Product Name Memory - Unclassified Memory - AT25SL128A-MHE-T Memory
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory - 40060287 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 54F189LLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers