Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory - Memory AT25SF641B-MHB-T

Description
Win Source Part Number: 1353402-AT25SF641B-M HB-T Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Package: Tape & Reel Product Status: Active Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (5x6) Base Product Number: AT25SF641 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 64Mbit Memory Organization: 8M x 8 Memory Interface: SPI - Quad I/O Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 50µs, 3ms
Request a Quote
Description
Win Source Part Number: 1353402-AT25SF641B-M HB-T Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Package: Tape & Reel Product Status: Active Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (5x6) Base Product Number: AT25SF641 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 64Mbit Memory Organization: 8M x 8 Memory Interface: SPI - Quad I/O Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 50µs, 3ms
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT25SF641B-MHB-T is a 64-Mbit SPI serial flash memory device from Quarktwin Technology Ltd. It operates on a single supply voltage ranging from 2.7 V to 3.6 V and supports various SPI modes, including dual and quad I/O operations, allowing for flexible data transfer rates. The maximum operating frequency is 133 MHz, making it suitable for high-speed applications. This memory device features multiple erase sizes, including uniform 4-kbyte, 32-kbyte, and 64-kbyte block erase options, with typical erase durations of 65 ms, 150 ms, and 240 ms, respectively. A full chip erase takes approximately 30 seconds. It also supports continuous read mode optimized for execute-in-place (XiP) applications. The AT25SF641B-MHB-T includes security features such as hardware and software write protection, three protected programmable security register pages, and a 64-bit factory programmable UID register. It has an endurance of 100,000 program and erase cycles and offers data retention of up to 20 years. The device operates within an industrial temperature range of -40 °C to 85 °C and is available in an 8-pad ultra-thin dual flat no-lead (UDFN) package.

Datasheet Summary
Powered by GS/AI

The AT25SF641B-MHB-T is a 64-Mbit SPI serial flash memory device from Quarktwin Technology Ltd. It operates on a single supply voltage ranging from 2.7 V to 3.6 V and supports various SPI modes, including dual and quad I/O operations, allowing for flexible data transfer rates. The maximum operating frequency is 133 MHz, making it suitable for high-speed applications. This memory device features multiple erase sizes, including uniform 4-kbyte, 32-kbyte, and 64-kbyte block erase options, with typical erase durations of 65 ms, 150 ms, and 240 ms, respectively. A full chip erase takes approximately 30 seconds. It also supports continuous read mode optimized for execute-in-place (XiP) applications. The AT25SF641B-MHB-T includes security features such as hardware and software write protection, three protected programmable security register pages, and a 64-bit factory programmable UID register. It has an endurance of 100,000 program and erase cycles and offers data retention of up to 20 years. The device operates within an industrial temperature range of -40 °C to 85 °C and is available in an 8-pad ultra-thin dual flat no-lead (UDFN) package.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1353402-AT25SF641B-MHB-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1353402-AT25SF641B-MHB-T
Integrated Circuits (ICs) - Memory - Memory 1353402-AT25SF641B-MHB-T
Win Source Part Number: 1353402-AT25SF641B-M HB-T Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Package: Tape & Reel Product Status: Active Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (5x6) Base Product Number: AT25SF641 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 64Mbit Memory Organization: 8M x 8 Memory Interface: SPI - Quad I/O Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 50µs, 3ms

Win Source Part Number: 1353402-AT25SF641B-MHB-T
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Adesto Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UDFN Exposed Pad
Supplier Device Package: 8-UDFN (5x6)
Base Product Number: AT25SF641
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 64Mbit
Memory Organization: 8M x 8
Memory Interface: SPI - Quad I/O
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 50µs, 3ms

Buy Now Datasheet
Memory - AT25SF641B-MHB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 108 MHz 8-UDFN (5x6)

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 108 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT25SF641B-MHB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 108 MHz 8-UDFN (5x6)

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 108 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1353402-AT25SF641B-MHB-T AT25SF641B-MHB-T
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 50000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Memory - S25FL116K0XNFIQ11-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers
Memory - 63S281ANL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 1 kbits
View Details