Adesto Technologies Corporation, Inc. Memory - Flash - AT25SF641-MHB-T AT25SF641-MHB-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 911854-AT25SF641-MHB -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-UDFN (5x6) Package: Reel - TR Package: 8-UDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: AT25SF641 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1339-1, 1265-1339-2, AT25SF641-MHB-T-ND, 1265-1339-6, -AT25SF641-MHB-T
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 911854-AT25SF641-MHB -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-UDFN (5x6) Package: Reel - TR Package: 8-UDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: AT25SF641 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1339-1, 1265-1339-2, AT25SF641-MHB-T-ND, 1265-1339-6, -AT25SF641-MHB-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25SF641-MHB-T - 911854-AT25SF641-MHB-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25SF641-MHB-T
911854-AT25SF641-MHB-T
Memory - Flash - AT25SF641-MHB-T 911854-AT25SF641-MHB-T
Manufacturer: Adesto Technologies Win Source Part Number: 911854-AT25SF641-MHB -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-UDFN (5x6) Package: Reel - TR Package: 8-UDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: AT25SF641 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1339-1, 1265-1339-2, AT25SF641-MHB-T-ND, 1265-1339-6, -AT25SF641-MHB-T

Manufacturer: Adesto Technologies
Win Source Part Number: 911854-AT25SF641-MHB-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-UDFN (5x6)
Package: Reel - TR
Package: 8-UDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: AT25SF641
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (5x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1339-1, 1265-1339-2, AT25SF641-MHB-T-ND, 1265-1339-6, -AT25SF641-MHB-T

Buy Now Datasheet
Memory - AT25SF641-MHB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-UDFN (5x6)

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT25SF641-MHB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-UDFN (5x6)

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 911854-AT25SF641-MHB-T AT25SF641-MHB-T
Product Name Memory - Flash - AT25SF641-MHB-T Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - 8 611 200 762 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details