Adesto Technologies Corporation, Inc. Memory - Flash - AT25SF321-SSHD-T AT25SF321-SSHD-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 852967-AT25SF321-SSH D-T Features: Memory IC 104 MHz Package: Reel - TR Part Status: Obsolete Family Name: AT25SF321 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1279-6, 1265-1279-1, 1265-1279-2, -AT25SF321-SSHD-T, AT25SF321-SSHD-T-ND
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 852967-AT25SF321-SSH D-T Features: Memory IC 104 MHz Package: Reel - TR Part Status: Obsolete Family Name: AT25SF321 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1279-6, 1265-1279-1, 1265-1279-2, -AT25SF321-SSHD-T, AT25SF321-SSHD-T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25SF321-SSHD-T - 852967-AT25SF321-SSHD-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25SF321-SSHD-T
852967-AT25SF321-SSHD-T
Memory - Flash - AT25SF321-SSHD-T 852967-AT25SF321-SSHD-T
Manufacturer: Adesto Technologies Win Source Part Number: 852967-AT25SF321-SSH D-T Features: Memory IC 104 MHz Package: Reel - TR Part Status: Obsolete Family Name: AT25SF321 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1279-6, 1265-1279-1, 1265-1279-2, -AT25SF321-SSHD-T, AT25SF321-SSHD-T-ND

Manufacturer: Adesto Technologies
Win Source Part Number: 852967-AT25SF321-SSHD-T
Features: Memory IC 104 MHz
Package: Reel - TR
Part Status: Obsolete
Family Name: AT25SF321
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1279-6, 1265-1279-1, 1265-1279-2, -AT25SF321-SSHD-T, AT25SF321-SSHD-T-ND

Buy Now Datasheet
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type - 78AC6070 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type
78AC6070
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type 78AC6070
FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT25SF321-SSHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now
Memory - AT25SF321-SSHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 852967-AT25SF321-SSHD-T 78AC6070 AT25SF321-SSHD-T
Product Name Memory - Flash - AT25SF321-SSHD-T Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Memory
Memory Category Flash Flash Flash; FLASH
Data Rate 85 MHz
Density 32000 kbits 32000 kbits
Package Type WSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details