Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory AT25SF321-MHD-T

Description
Win Source Part Number: 1255871-AT25SF321-MH D-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.5V ~ 3.6V Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 5µs, 5ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1255-2,1265-125 5-1,1265-1255-6,AT25 SF321-MHD-T,-AT25SF3 21-MHD-T Base Product Number: AT25SF321 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1255871-AT25SF321-MH D-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.5V ~ 3.6V Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 5µs, 5ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1255-2,1265-125 5-1,1265-1255-6,AT25 SF321-MHD-T,-AT25SF3 21-MHD-T Base Product Number: AT25SF321 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255871-AT25SF321-MHD-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255871-AT25SF321-MHD-T
Integrated Circuits (ICs) - Memory 1255871-AT25SF321-MHD-T
Win Source Part Number: 1255871-AT25SF321-MH D-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.5V ~ 3.6V Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 5µs, 5ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1255-2,1265-125 5-1,1265-1255-6,AT25 SF321-MHD-T,-AT25SF3 21-MHD-T Base Product Number: AT25SF321 Product Status: Obsolete

Win Source Part Number: 1255871-AT25SF321-MHD-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.5V ~ 3.6V
Package / Case: 8-UDFN Exposed Pad
Supplier Device Package: 8-UDFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 5µs, 5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Adesto Technologies
Other Names: 1265-1255-2,1265-1255-1,1265-1255-6,AT25SF321-MHD-T,-AT25SF321-MHD-T
Base Product Number: AT25SF321
Product Status: Obsolete

Buy Now
Memory - AT25SF321-MHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-UDFN (5x6)

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-UDFN (5x6)

Buy Now
Memory - AT25SF321-MHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-UDFN (5x6)

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-UDFN (5x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1255871-AT25SF321-MHD-T AT25SF321-MHD-T
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 5000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - 448-S25FL064LABNFV011-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers