Adesto Technologies Corporation, Inc. Memory - Flash - AT25SF161B-SSHB-T AT25SF161B-SSHB-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 911853-AT25SF161B-SS HB-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT25SF161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -1415-AT25SF161B-SSH B-TCT, 1265-AT25SF161B-SSHB -TDKR, 1265-AT25SF161B-SSHB -TCT, 1265-AT25SF161B-SSHB -TTR
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 911853-AT25SF161B-SS HB-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT25SF161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -1415-AT25SF161B-SSH B-TCT, 1265-AT25SF161B-SSHB -TDKR, 1265-AT25SF161B-SSHB -TCT, 1265-AT25SF161B-SSHB -TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25SF161B-SSHB-T - 911853-AT25SF161B-SSHB-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25SF161B-SSHB-T
911853-AT25SF161B-SSHB-T
Memory - Flash - AT25SF161B-SSHB-T 911853-AT25SF161B-SSHB-T
Manufacturer: Adesto Technologies Win Source Part Number: 911853-AT25SF161B-SS HB-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT25SF161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -1415-AT25SF161B-SSH B-TCT, 1265-AT25SF161B-SSHB -TDKR, 1265-AT25SF161B-SSHB -TCT, 1265-AT25SF161B-SSHB -TTR

Manufacturer: Adesto Technologies
Win Source Part Number: 911853-AT25SF161B-SSHB-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT25SF161
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -1415-AT25SF161B-SSHB-TCT, 1265-AT25SF161B-SSHB-TDKR, 1265-AT25SF161B-SSHB-TCT, 1265-AT25SF161B-SSHB-TTR

Buy Now Datasheet
Memory - AT25SF161B-SSHB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 108 MHz 8-SOIC

FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 108 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25SF161B-SSHB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 108 MHz 8-SOIC

FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 108 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 911853-AT25SF161B-SSHB-T AT25SF161B-SSHB-T
Product Name Memory - Flash - AT25SF161B-SSHB-T Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - 520366231286 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SRAM - 71024S15TY - 907788-71024S15TY - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-SOJ
View Details
3 suppliers