Adesto Technologies Corporation, Inc. Memory - Flash - AT25SF041B-SSHD-T AT25SF041B-SSHD-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 911847-AT25SF041B-SS HD-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT25SF041 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -1415-AT25SF041B-SSH D-TCT, 1265-AT25SF041B-SSHD -TTR
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 911847-AT25SF041B-SS HD-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT25SF041 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -1415-AT25SF041B-SSH D-TCT, 1265-AT25SF041B-SSHD -TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25SF041B-SSHD-T - 911847-AT25SF041B-SSHD-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25SF041B-SSHD-T
911847-AT25SF041B-SSHD-T
Memory - Flash - AT25SF041B-SSHD-T 911847-AT25SF041B-SSHD-T
Manufacturer: Adesto Technologies Win Source Part Number: 911847-AT25SF041B-SS HD-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT25SF041 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -1415-AT25SF041B-SSH D-TCT, 1265-AT25SF041B-SSHD -TTR

Manufacturer: Adesto Technologies
Win Source Part Number: 911847-AT25SF041B-SSHD-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT25SF041
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -1415-AT25SF041B-SSHD-TCT, 1265-AT25SF041B-SSHD-TTR

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25SF041B-SSHD-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25SF041B-SSHD-T
Integrated Circuits (ICs) - Memory AT25SF041B-SSHD-T
IC FLASH 4MBIT SPI/QUAD 8SOIC

IC FLASH 4MBIT SPI/QUAD 8SOIC

Supplier's Site
Memory - AT25SF041B-SSHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 108 MHz 8-SOIC

FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 108 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25SF041B-SSHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 108 MHz 8-SOIC

FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 108 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 911847-AT25SF041B-SSHD-T AT25SF041B-SSHD-T AT25SF041B-SSHD-T
Product Name Memory - Flash - AT25SF041B-SSHD-T Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XMFI001M - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.295", 7.50mm Width)
View Details
3 suppliers