Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) Memory Memory AT25SF041B-SSHB-B

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Adesto Technologies Category: Integrated Circuits (ICs) Memory Memory Package: Tube Product Status: Active Memory Type: Non-Volatile Memory Format: FLASH Technology: FLASH - NOR Memory Size: 4Mbit Memory Organization: 512K x 8
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Adesto Technologies Category: Integrated Circuits (ICs) Memory Memory Package: Tube Product Status: Active Memory Type: Non-Volatile Memory Format: FLASH Technology: FLASH - NOR Memory Size: 4Mbit Memory Organization: 512K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Adesto Technologies Category: Integrated Circuits (ICs) Memory Memory Package: Tube Product Status: Active Memory Type: Non-Volatile Memory Format: FLASH Technology: FLASH - NOR Memory Size: 4Mbit Memory Organization: 512K x 8

Alternative Parts (Cross-Reference): Cross
Manufacturer: Adesto Technologies
Category: Integrated Circuits (ICs) Memory Memory
Package: Tube
Product Status: Active
Memory Type: Non-Volatile
Memory Format: FLASH
Technology: FLASH - NOR
Memory Size: 4Mbit
Memory Organization: 512K x 8

Buy Now Datasheet
Memory - AT25SF041B-SSHB-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 108 MHz 8-SOIC

FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 108 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25SF041B-SSHB-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 108 MHz 8-SOIC

FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 108 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25SF041B-SSHB-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25SF041B-SSHB-B
Integrated Circuits (ICs) - Memory AT25SF041B-SSHB-B
IC FLASH 4MBIT SPI/QUAD 8SOIC

IC FLASH 4MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number AT25SF041B-SSHB-B AT25SF041B-SSHB-B
Product Name Integrated Circuits (ICs) Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details