Adesto Technologies Corporation, Inc. Memory AT25QL641-UUE-T

Description
FLASH Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-WLCSP (1.92x3.01)
Datasheet
Description
FLASH Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-WLCSP (1.92x3.01)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25QL641-UUE-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-WLCSP (1.92x3.01)

FLASH Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-WLCSP (1.92x3.01)

Buy Now Datasheet
Memory - AT25QL641-UUE-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-WLCSP (1.92x3.01)

FLASH Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-WLCSP (1.92x3.01)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number AT25QL641-UUE-T
Product Name Memory
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers