Adesto Technologies Corporation, Inc. Memory - Flash - AT25DN512C-SSHF-T AT25DN512C-SSHF-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 804312-AT25DN512C-SS HF-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 1.75ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 804312-AT25DN512C-SS HF-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 1.75ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DN512C-SSHF-T - 804312-AT25DN512C-SSHF-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DN512C-SSHF-T
804312-AT25DN512C-SSHF-T
Memory - Flash - AT25DN512C-SSHF-T 804312-AT25DN512C-SSHF-T
Manufacturer: Adesto Technologies Win Source Part Number: 804312-AT25DN512C-SS HF-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 1.75ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Adesto Technologies
Win Source Part Number: 804312-AT25DN512C-SSHF-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 8μs, 1.75ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Memory - AT25DN512C-SSHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit SPI 104 MHz 8-SOIC

FLASH Memory IC 512Kbit SPI 104 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25DN512C-SSHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit SPI 104 MHz 8-SOIC

FLASH Memory IC 512Kbit SPI 104 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 804312-AT25DN512C-SSHF-T AT25DN512C-SSHF-T
Product Name Memory - Flash - AT25DN512C-SSHF-T Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Flash Memory - 2735363 - RS Components, Ltd.
Infineon Technologies AG
Specs
Memory Category Flash
Density 512000 kbits
Package Type SOIC; SOIC
View Details
6 suppliers
Memory - S25FL164K0XMFI000 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details