Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory AT25DN512C-SSHF-B

Description
Win Source Part Number: 969528-AT25DN512C-SS HF-B Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 8µs, 1.75ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: AT25DN512C-SSHF-B-ND ,1265-1183-5 Base Product Number: AT25DN512
Request a Quote Datasheet
Description
Win Source Part Number: 969528-AT25DN512C-SS HF-B Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 8µs, 1.75ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: AT25DN512C-SSHF-B-ND ,1265-1183-5 Base Product Number: AT25DN512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 969528-AT25DN512C-SSHF-B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
969528-AT25DN512C-SSHF-B
Integrated Circuits (ICs) - Memory 969528-AT25DN512C-SSHF-B
Win Source Part Number: 969528-AT25DN512C-SS HF-B Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 8µs, 1.75ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: AT25DN512C-SSHF-B-ND ,1265-1183-5 Base Product Number: AT25DN512

Win Source Part Number: 969528-AT25DN512C-SSHF-B
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 8µs, 1.75ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Adesto Technologies
Other Names: AT25DN512C-SSHF-B-ND,1265-1183-5
Base Product Number: AT25DN512

Buy Now Datasheet
Memory - AT25DN512C-SSHF-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit SPI 104 MHz 8-SOIC

FLASH Memory IC 512Kbit SPI 104 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25DN512C-SSHF-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit SPI 104 MHz 8-SOIC

FLASH Memory IC 512Kbit SPI 104 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 969528-AT25DN512C-SSHF-B AT25DN512C-SSHF-B
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - Flash - S25FL128SAGMFVG00 - 892883-S25FL128SAGMFVG00 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers