Manufacturer: Adesto Technologies
Win Source Part Number: 911831-AT25DF041B-XM
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT25DF041
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1270-2, 1265-1270-1, -AT25DF041B-XMHN-T, 1265-1270-6
FLASH Memory IC 4Mbit SPI 104 MHz 8-TSSOP
FLASH Memory IC 4Mbit SPI 104 MHz 8-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 911831-AT25DF041B-XMHN-T | AT25DF041B-XMHN-T |
| Product Name | Memory - Flash - AT25DF041B-XMHN-T | Memory |
| Memory Category | Flash | Flash; FLASH |