Adesto Technologies Corporation, Inc. Memory - Flash - AT25DF041B-MHN-T AT25DF041B-MHN-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 911830-AT25DF041B-MH N-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25DF041 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1267-6, 1265-1267-1, 1265-1267-2, -AT25DF041B-MHN-T
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 911830-AT25DF041B-MH N-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25DF041 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1267-6, 1265-1267-1, 1265-1267-2, -AT25DF041B-MHN-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF041B-MHN-T - 911830-AT25DF041B-MHN-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF041B-MHN-T
911830-AT25DF041B-MHN-T
Memory - Flash - AT25DF041B-MHN-T 911830-AT25DF041B-MHN-T
Manufacturer: Adesto Technologies Win Source Part Number: 911830-AT25DF041B-MH N-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25DF041 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1267-6, 1265-1267-1, 1265-1267-2, -AT25DF041B-MHN-T

Manufacturer: Adesto Technologies
Win Source Part Number: 911830-AT25DF041B-MHN-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-UDFN (5x6)
Package: 8-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT25DF041
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1267-6, 1265-1267-1, 1265-1267-2, -AT25DF041B-MHN-T

Buy Now Datasheet
Memory - AT25DF041B-MHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 104 MHz 8-UDFN (5x6)

FLASH Memory IC 4Mbit SPI 104 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT25DF041B-MHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 104 MHz 8-UDFN (5x6)

FLASH Memory IC 4Mbit SPI 104 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 911830-AT25DF041B-MHN-T AT25DF041B-MHN-T
Product Name Memory - Flash - AT25DF041B-MHN-T Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 2406906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL116K0XMFI011 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details