Adesto Technologies Corporation, Inc. Memory - Flash - AT25DF041A-SSHF-B AT25DF041A-SSHF-B

Description
Manufacturer: Adesto Technologies Win Source Part Number: 911829-AT25DF041A-SS HF-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (512K x 8) SPI 50 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Other Part Number: 1265-1018-5, AT25DF041A-SSHF-BAD, AT25DF041A-SSHF-BAD- ND, AT25DF041ASSHFB
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 911829-AT25DF041A-SS HF-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (512K x 8) SPI 50 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Other Part Number: 1265-1018-5, AT25DF041A-SSHF-BAD, AT25DF041A-SSHF-BAD- ND, AT25DF041ASSHFB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF041A-SSHF-B - 911829-AT25DF041A-SSHF-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF041A-SSHF-B
911829-AT25DF041A-SSHF-B
Memory - Flash - AT25DF041A-SSHF-B 911829-AT25DF041A-SSHF-B
Manufacturer: Adesto Technologies Win Source Part Number: 911829-AT25DF041A-SS HF-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (512K x 8) SPI 50 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Other Part Number: 1265-1018-5, AT25DF041A-SSHF-BAD, AT25DF041A-SSHF-BAD- ND, AT25DF041ASSHFB

Manufacturer: Adesto Technologies
Win Source Part Number: 911829-AT25DF041A-SSHF-B
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 4Mb (512K x 8) SPI 50 MHz 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
Other Part Number: 1265-1018-5, AT25DF041A-SSHF-BAD, AT25DF041A-SSHF-BAD-ND, AT25DF041ASSHFB

Buy Now Datasheet
Memory - AT25DF041A-SSHF-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

Buy Now
Memory - AT25DF041A-SSHF-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 911829-AT25DF041A-SSHF-B AT25DF041A-SSHF-B
Product Name Memory - Flash - AT25DF041A-SSHF-B Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - 27C512-70WMB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 512 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details