Adesto Technologies Corporation, Inc. PMIC - PMIC - LED Drivers - AS3824A1-ZQFT AS3824A1-ZQFT

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 861908-AS3824A1-ZQFT Operating Temperature Range: -20°C ~ 115°C (TJ) Features: LED Driver IC 16 Output Linear - SPI Dimming - 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AS3824 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 861908-AS3824A1-ZQFT Operating Temperature Range: -20°C ~ 115°C (TJ) Features: LED Driver IC 16 Output Linear - SPI Dimming - 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AS3824 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS3824A1-ZQFT - 861908-AS3824A1-ZQFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS3824A1-ZQFT
861908-AS3824A1-ZQFT
PMIC - PMIC - LED Drivers - AS3824A1-ZQFT 861908-AS3824A1-ZQFT
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 861908-AS3824A1-ZQFT Operating Temperature Range: -20°C ~ 115°C (TJ) Features: LED Driver IC 16 Output Linear - SPI Dimming - 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AS3824 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 861908-AS3824A1-ZQFT
Operating Temperature Range: -20°C ~ 115°C (TJ)
Features: LED Driver IC 16 Output Linear - SPI Dimming - 48-QFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AS3824
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 861908-AS3824A1-ZQFT
Product Name PMIC - PMIC - LED Drivers - AS3824A1-ZQFT
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

6-Channel Led Controller W/Ultra-Wide Dimming Ratio - A80602KESJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Drivers - 642774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 300 watts
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - EVALLEDICL8002GB2TOBO1 - 1064038-EVALLEDICL8002GB2TOBO1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
View Details