Adesto Technologies Corporation, Inc. PMIC - PMIC - LED Drivers - AS3812A-ZQFT AS3812A-ZQFT

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 861907-AS3812A-ZQFT Operating Temperature Range: -20°C ~ 115°C (TJ) Features: LED Driver IC 16 Output Linear - SPI Dimming - 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 861907-AS3812A-ZQFT Operating Temperature Range: -20°C ~ 115°C (TJ) Features: LED Driver IC 16 Output Linear - SPI Dimming - 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS3812A-ZQFT - 861907-AS3812A-ZQFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS3812A-ZQFT
861907-AS3812A-ZQFT
PMIC - PMIC - LED Drivers - AS3812A-ZQFT 861907-AS3812A-ZQFT
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 861907-AS3812A-ZQFT Operating Temperature Range: -20°C ~ 115°C (TJ) Features: LED Driver IC 16 Output Linear - SPI Dimming - 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 861907-AS3812A-ZQFT
Operating Temperature Range: -20°C ~ 115°C (TJ)
Features: LED Driver IC 16 Output Linear - SPI Dimming - 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 861907-AS3812A-ZQFT
Product Name PMIC - PMIC - LED Drivers - AS3812A-ZQFT
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 1464884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type UDFN-2020-6
Features RoHS Compliant
View Details
LED Drivers - A6276SLW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
4 suppliers
PMIC - LED Drivers - FAN5340MPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 40 milliamps
View Details