Adesto Technologies Corporation, Inc. Interface - Interface - Specialized - 11500R-300 11500R-300

Description
Manufacturer: Echelon Win Source Part Number: 905148-11500R-300 Series: Pyxos™ Features: Networking Interface 20-QFN (5x5) Package: Tube Package: 20-VQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Echelon Win Source Part Number: 905148-11500R-300 Series: Pyxos™ Features: Networking Interface 20-QFN (5x5) Package: Tube Package: 20-VQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 11500R-300 - 905148-11500R-300 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 11500R-300
905148-11500R-300
Interface - Interface - Specialized - 11500R-300 905148-11500R-300
Manufacturer: Echelon Win Source Part Number: 905148-11500R-300 Series: Pyxos™ Features: Networking Interface 20-QFN (5x5) Package: Tube Package: 20-VQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8542.39.0001

Manufacturer: Echelon
Win Source Part Number: 905148-11500R-300
Series: Pyxos™
Features: Networking Interface 20-QFN (5x5)
Package: Tube
Package: 20-VQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 11500R-300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
11500R-300
Integrated Circuits (ICs) - Interface - Specialized 11500R-300
IC INTERFACE SPECIALIZED 20QFN

IC INTERFACE SPECIALIZED 20QFN

Supplier's Site
Specialized - 11500R-300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
11500R-300
Specialized 11500R-300
Networking Interface 20-QFN (5x5)

Networking Interface 20-QFN (5x5)

Buy Now Datasheet
Specialized - 11500R-300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
11500R-300
Specialized 11500R-300
Networking Interface 20-QFN (5x5)

Networking Interface 20-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 905148-11500R-300 11500R-300 11500R-300
Product Name Interface - Interface - Specialized - 11500R-300 Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Modems - ICs and Modules - SI2438-A-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
 - 26LS31/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details