Additel Corporation Dig Press Test Gauge 0.2%FS, 0 to 3k psi, gauge pressure, 1/4B ADT681-20-GP3K-PSI-B-DL

Description
Product Highlights Pressure ranges to 60,000 psi (4,200bar) 0.02%, 0.05%, 0.1% or 0.2% FS or 0.1% RD accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount gauges are available (optional) Intrinsically safe version 681IS (optional) Data logging (optional) IP67 rated (681IS)
Description
Product Highlights Pressure ranges to 60,000 psi (4,200bar) 0.02%, 0.05%, 0.1% or 0.2% FS or 0.1% RD accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount gauges are available (optional) Intrinsically safe version 681IS (optional) Data logging (optional) IP67 rated (681IS)

Suppliers

Company
Product
Description
Supplier Links
Dig Press Test Gauge 0.2%FS, 0 to 3k psi, gauge pressure, 1/4B - ADT681-20-GP3K-PSI-B-DL - Transcat, Inc.
Rochester, NY, USA
Dig Press Test Gauge 0.2%FS, 0 to 3k psi, gauge pressure, 1/4B
ADT681-20-GP3K-PSI-B-DL
Dig Press Test Gauge 0.2%FS, 0 to 3k psi, gauge pressure, 1/4B ADT681-20-GP3K-PSI-B-DL
Product Highlights Pressure ranges to 60,000 psi (4,200bar) 0.02%, 0.05%, 0.1% or 0.2% FS or 0.1% RD accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount gauges are available (optional) Intrinsically safe version 681IS (optional) Data logging (optional) IP67 rated (681IS)

Product Highlights

  • Pressure ranges to 60,000 psi (4,200bar)
  • 0.02%, 0.05%, 0.1% or 0.2% FS or 0.1% RD accuracy
  • % pressure indication with fan-shaped graph scale for visual reference
  • Fully temperature compensated accuracy
  • Panel mount gauges are available (optional)
  • Intrinsically safe version 681IS (optional)
  • Data logging (optional)
  • IP67 rated (681IS)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT681-20-GP3K-PSI-B-DL
Product Name Dig Press Test Gauge 0.2%FS, 0 to 3k psi, gauge pressure, 1/4B
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge 0 - 60 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Pressure gauge - MA-50-1,6-G1/4-MPA - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details