Additel Corporation Dig Press Test Gauge 0.2%FS, 0 to 10 psi, Absolute pressure, M ADT681-20-AP10-PSI-M-DL

Description
Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.025%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount version is available Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS Bottom mount or panel mount ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration with data(included) 9V battery power or AC adapter (optional)
Description
Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.025%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount version is available Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS Bottom mount or panel mount ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration with data(included) 9V battery power or AC adapter (optional)

Suppliers

Company
Product
Description
Supplier Links
Dig Press Test Gauge 0.2%FS, 0 to 10 psi, Absolute pressure, M - ADT681-20-AP10-PSI-M-DL - Transcat, Inc.
Rochester, NY, USA
Dig Press Test Gauge 0.2%FS, 0 to 10 psi, Absolute pressure, M
ADT681-20-AP10-PSI-M-DL
Dig Press Test Gauge 0.2%FS, 0 to 10 psi, Absolute pressure, M ADT681-20-AP10-PSI-M-DL
Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.025%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount version is available Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS Bottom mount or panel mount ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration with data(included) 9V battery power or AC adapter (optional)

Product Highlights

  • Pressure ranges to 36,000 psi (2500 bar)
  • 0.025%, 0.05%, 0.1% or 0.2% FS accuracy
  • % pressure indication with fan-shaped graph scale for visual reference
  • Fully temperature compensated accuracy
  • Panel mount version is available
  • Large, easy to read display with 5-digit resolution
  • Back lighted display
  • % pressure indication with fan-shaped graph scale for visual reference
  • Display flash warning when pressure over 120% of FS
  • Bottom mount or panel mount
  • ATEX certified intrinsically safe (Model ADT 681IS)
  • NIST traceable calibration with data(included)
  • 9V battery power or AC adapter (optional)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT681-20-AP10-PSI-M-DL
Product Name Dig Press Test Gauge 0.2%FS, 0 to 10 psi, Absolute pressure, M
Type Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details