Additel Corporation Dgtl.Pressure Test Gauge,0-40K PSIG,1/4"HPM,Autoclave,0.1%FS ADT681-10-GP40K-PSI-AM

Description
Product Highlights With advanced microprocessor technology and state-of-the-art silicon pressure sensors, the 681 series digital pressure gauges provide an accurate, reliable, and economic solution for a wide range of pressure applications. They are loaded with functionality and remarkably easy to use. To reach the best performance, every silicon pressure sensor in our gauges is specially aged, tested and screened before assembly. At Additel, fully temperature compensated accuracy means every sensor is pressure tested at several environmental temperatures from -10°C to 50°C. With this test data individual coefficients are generated and stored in the gauge characterizing its performance over the full temperature compensated range. And now the ADT681IS comes with an IP67 rating meaning it is dust resistant and water proof, submerible in 1 meter of water. 0.1% of full scale accuracy 0 to 40K PSI range by psi Pressure port type: autoslave M-250-C male IP67 rated: Submersible in 1 meter of water (681IS) Fully temperature compensated accuracy from 14°F to 122°F (-10°C to 50°C) Up to eleven selectable pressure units Large, easy to read display with 5-digit resolution Backlit display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS Bottom mount or panel mount ATEX and CSA US certified intrinsically safe (Model 681IS) NIST traceable calibration with data(included) 9V battery power or AC adapter (optional) Data logging to 21,843 records (includes date, time, pressure and temperature)
Description
Product Highlights With advanced microprocessor technology and state-of-the-art silicon pressure sensors, the 681 series digital pressure gauges provide an accurate, reliable, and economic solution for a wide range of pressure applications. They are loaded with functionality and remarkably easy to use. To reach the best performance, every silicon pressure sensor in our gauges is specially aged, tested and screened before assembly. At Additel, fully temperature compensated accuracy means every sensor is pressure tested at several environmental temperatures from -10°C to 50°C. With this test data individual coefficients are generated and stored in the gauge characterizing its performance over the full temperature compensated range. And now the ADT681IS comes with an IP67 rating meaning it is dust resistant and water proof, submerible in 1 meter of water. 0.1% of full scale accuracy 0 to 40K PSI range by psi Pressure port type: autoslave M-250-C male IP67 rated: Submersible in 1 meter of water (681IS) Fully temperature compensated accuracy from 14°F to 122°F (-10°C to 50°C) Up to eleven selectable pressure units Large, easy to read display with 5-digit resolution Backlit display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS Bottom mount or panel mount ATEX and CSA US certified intrinsically safe (Model 681IS) NIST traceable calibration with data(included) 9V battery power or AC adapter (optional) Data logging to 21,843 records (includes date, time, pressure and temperature)

Suppliers

Company
Product
Description
Supplier Links
Dgtl.Pressure Test Gauge,0-40K PSIG,1/4
Rochester, NY, USA
Dgtl.Pressure Test Gauge,0-40K PSIG,1/4"HPM,Autoclave,0.1%FS
ADT681-10-GP40K-PSI-AM
Dgtl.Pressure Test Gauge,0-40K PSIG,1/4"HPM,Autoclave,0.1%FS ADT681-10-GP40K-PSI-AM
Product Highlights With advanced microprocessor technology and state-of-the-art silicon pressure sensors, the 681 series digital pressure gauges provide an accurate, reliable, and economic solution for a wide range of pressure applications. They are loaded with functionality and remarkably easy to use. To reach the best performance, every silicon pressure sensor in our gauges is specially aged, tested and screened before assembly. At Additel, fully temperature compensated accuracy means every sensor is pressure tested at several environmental temperatures from -10°C to 50°C. With this test data individual coefficients are generated and stored in the gauge characterizing its performance over the full temperature compensated range. And now the ADT681IS comes with an IP67 rating meaning it is dust resistant and water proof, submerible in 1 meter of water. 0.1% of full scale accuracy 0 to 40K PSI range by psi Pressure port type: autoslave M-250-C male IP67 rated: Submersible in 1 meter of water (681IS) Fully temperature compensated accuracy from 14°F to 122°F (-10°C to 50°C) Up to eleven selectable pressure units Large, easy to read display with 5-digit resolution Backlit display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS Bottom mount or panel mount ATEX and CSA US certified intrinsically safe (Model 681IS) NIST traceable calibration with data(included) 9V battery power or AC adapter (optional) Data logging to 21,843 records (includes date, time, pressure and temperature)

Product Highlights

With advanced microprocessor technology and state-of-the-art silicon pressure sensors, the 681 series digital pressure gauges provide an accurate, reliable, and economic solution for a wide range of pressure applications. They are loaded with functionality and remarkably easy to use. To reach the best performance, every silicon pressure sensor in our gauges is specially aged, tested and screened before assembly. At Additel, fully temperature compensated accuracy means every sensor is pressure tested at several environmental temperatures from -10°C to 50°C. With this test data individual coefficients are generated and stored in the gauge characterizing its performance over the full temperature compensated range. And now the ADT681IS comes with an IP67 rating meaning it is dust resistant and water proof, submerible in 1 meter of water.

  • 0.1% of full scale accuracy
  • 0 to 40K PSI
  • range by psi
  • Pressure port type: autoslave M-250-C male
  • IP67 rated: Submersible in 1 meter of water (681IS)
  • Fully temperature compensated accuracy from 14°F to 122°F (-10°C to 50°C)
  • Up to eleven selectable pressure units
  • Large, easy to read display with 5-digit resolution
  • Backlit display
  • % pressure indication with fan-shaped graph scale for visual reference
  • Display flash warning when pressure over 120% of FS
  • Bottom mount or panel mount
  • ATEX and CSA US certified intrinsically safe (Model 681IS)
  • NIST traceable calibration with data(included)
  • 9V battery power or AC adapter (optional)
  • Data logging to 21,843 records (includes date, time, pressure and temperature)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT681-10-GP40K-PSI-AM
Product Name Dgtl.Pressure Test Gauge,0-40K PSIG,1/4"HPM,Autoclave,0.1%FS
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Gauge, Ball Pressure, 0-60 Psi - 924-1304-6060 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details