ADDA USA CORPORATION
AS12024MB389B00 -- 120X38, 24V, OPTION B ADDA
ADDA USA Corporation
120X38, 24V, Option B Adda
AS12024MB389B00
Description
120X38, 24V, OPTION B
Description
120X38, 24V, OPTION B
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
01AC7705 |
|
Product Name
|
120X38, 24V, Option B Adda |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7 SCFM (11.9 m³/hr)
Maximum Static Pressure
0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
112 SCFM (190 m³/hr)
Maximum Sound Level
46 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1693 to ? in H2O (0.3163 to ? Torr)
Maximum Sound Level
24.3 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details