AXIAL FAN, 254MM, 230VAC, 680CFM, 66DBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:680CFM; Noise Rating:66dBA; Power Rating:62.8W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 58P0940 |
| Product Name | Axial Fan, 254Mm, 230Vac, 680Cfm, 66Dba; Nominal Rated Voltage Ac Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 680 SCFM (1156 m³/hr) |
| Nominal Voltage | 230 volts |