ADDA USA Corporation AC Fans AK2582HB-AT

Description
AC Fans AC Fan, 254x89mm, 230VAC, 60Hz, 680CFM, Ball Bearing, Terminals
Datasheet
Description
AC Fans AC Fan, 254x89mm, 230VAC, 60Hz, 680CFM, Ball Bearing, Terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
AC Fans AC Fan, 254x89mm, 230VAC, 60Hz, 680CFM, Ball Bearing, Terminals

AC Fans AC Fan, 254x89mm, 230VAC, 60Hz, 680CFM, Ball Bearing, Terminals

Buy Now Datasheet
Axial Fan, 254Mm, 240Vac, 300Ma; Nominal Rated Voltage Ac Adda - 58P0939 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 254Mm, 240Vac, 300Ma; Nominal Rated Voltage Ac Adda
58P0939
Axial Fan, 254Mm, 240Vac, 300Ma; Nominal Rated Voltage Ac Adda 58P0939
AXIAL FAN, 254MM, 240VAC, 300mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:680CFM; Noise Rating:66dBA; Power Rating:62.8W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 254MM, 240VAC, 300mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:680CFM; Noise Rating:66dBA; Power Rating:62.8W; IP Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number AK2582HB-AT 58P0939
Product Name AC Fans Axial Fan, 254Mm, 240Vac, 300Ma; Nominal Rated Voltage Ac Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 680 SCFM (1156 m³/hr)
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 50 SCFM (84.99 m³/hr)
Maximum Sound Level 35.2 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH20000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 380DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.5 SCFM (9.35 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details