ADDA USA Corporation Axial Fan, 127Mm, 48Vdc, 161.172Cfm, 53Dba; Supply Voltage Vdc Adda AD1348HB-F51

Description
AXIAL FAN, 127MM, 48VDC, 161.172CFM, 53DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:161.172CFM; Noise Rating:53dBA; Power Rating:10.08W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 127MM, 48VDC, 161.172CFM, 53DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:161.172CFM; Noise Rating:53dBA; Power Rating:10.08W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 127Mm, 48Vdc, 161.172Cfm, 53Dba; Supply Voltage Vdc Adda - 58P0910 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 48Vdc, 161.172Cfm, 53Dba; Supply Voltage Vdc Adda
58P0910
Axial Fan, 127Mm, 48Vdc, 161.172Cfm, 53Dba; Supply Voltage Vdc Adda 58P0910
AXIAL FAN, 127MM, 48VDC, 161.172CFM, 53DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:161.172CFM; Noise Rating:53dBA; Power Rating:10.08W RoHS Compliant: Yes

AXIAL FAN, 127MM, 48VDC, 161.172CFM, 53DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:161.172CFM; Noise Rating:53dBA; Power Rating:10.08W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0910
Product Name Axial Fan, 127Mm, 48Vdc, 161.172Cfm, 53Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 161 SCFM (274 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 24T1248 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182304400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Axial Fan - 551CTF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 11 watts
View Details