ADDA USA Corporation Axial Fan, 120Mm, 12Vdc, 160Ma; Supply Voltage Vdc Adda AD1212MB-A71GL

Description
AXIAL FAN, 120MM, 12VDC, 160mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:81.05CFM; Noise Rating:38dBA; Power Rating:1.92W; Rated Speed:2050rpmRoHS Compliant: Yes
Description
AXIAL FAN, 120MM, 12VDC, 160mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:81.05CFM; Noise Rating:38dBA; Power Rating:1.92W; Rated Speed:2050rpmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 12Vdc, 160Ma; Supply Voltage Vdc Adda - 58P0859 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 12Vdc, 160Ma; Supply Voltage Vdc Adda
58P0859
Axial Fan, 120Mm, 12Vdc, 160Ma; Supply Voltage Vdc Adda 58P0859
AXIAL FAN, 120MM, 12VDC, 160mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:81.05CFM; Noise Rating:38dBA; Power Rating:1.92W; Rated Speed:2050rpmRoHS Compliant: Yes

AXIAL FAN, 120MM, 12VDC, 160mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:81.05CFM; Noise Rating:38dBA; Power Rating:1.92W; Rated Speed:2050rpmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0859
Product Name Axial Fan, 120Mm, 12Vdc, 160Ma; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.05 SCFM (138 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
6020-7 Series 4.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020Y48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4343 to ? in H2O (0.8113 to ? Torr)
Maximum Sound Level 42.46 dbA
View Details
40x40x20mm, 12 VDC, 9.579 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020CHJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.58 SCFM (16.28 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr)
View Details
3 suppliers
Axial Fan - 129XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 SCFM (187 m³/hr)
Maximum Sound Level 49 dbA
View Details