ADDA USA Corporation Axial Fan, 92Mm, 12Vdc, 240Ma; Supply Voltage Vdc Adda AD0912HB-A70GL

Description
AXIAL FAN, 92MM, 12VDC, 240mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:52.5CFM; Noise Rating:35dBA; Power Rating:2.88W; Rated Speed:2900rpm RoHS Compliant: Yes
Description
AXIAL FAN, 92MM, 12VDC, 240mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:52.5CFM; Noise Rating:35dBA; Power Rating:2.88W; Rated Speed:2900rpm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 12Vdc, 240Ma; Supply Voltage Vdc Adda - 08R0849 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 240Ma; Supply Voltage Vdc Adda
08R0849
Axial Fan, 92Mm, 12Vdc, 240Ma; Supply Voltage Vdc Adda 08R0849
AXIAL FAN, 92MM, 12VDC, 240mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:52.5CFM; Noise Rating:35dBA; Power Rating:2.88W; Rated Speed:2900rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 240mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:52.5CFM; Noise Rating:35dBA; Power Rating:2.88W; Rated Speed:2900rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 08R0849
Product Name Axial Fan, 92Mm, 12Vdc, 240Ma; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 52.5 SCFM (89.24 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
9225-7 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2366 to ? in H2O (0.4421 to ? Torr)
Maximum Sound Level 41.16 dbA
View Details
50x50x10mm, 5 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers