ADDA USA Corporation Axial Fan, 80Mm, 48Vdc, 75Cfm, 50.5Dba; Supply Voltage Vdc Adda AD0848HB-F71DS

Description
AXIAL FAN, 80MM, 48VDC, 75CFM, 50.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:50.5dBA; Power Rating:7.2W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 48VDC, 75CFM, 50.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:50.5dBA; Power Rating:7.2W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 48Vdc, 75Cfm, 50.5Dba; Supply Voltage Vdc Adda - 08R6687 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 48Vdc, 75Cfm, 50.5Dba; Supply Voltage Vdc Adda
08R6687
Axial Fan, 80Mm, 48Vdc, 75Cfm, 50.5Dba; Supply Voltage Vdc Adda 08R6687
AXIAL FAN, 80MM, 48VDC, 75CFM, 50.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:50.5dBA; Power Rating:7.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 48VDC, 75CFM, 50.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:50.5dBA; Power Rating:7.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 08R6687
Product Name Axial Fan, 80Mm, 48Vdc, 75Cfm, 50.5Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75 SCFM (127 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

4028-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028M12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 39.19 dbA
View Details
Backward Curved Fan - UNO675006E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 74 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details