AXIAL FAN, 80MM, 12VDC, 72CFM, 49DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:72CFM; Noise Rating:49dBA; Power Rating:6.36W; IP Rating:- RoHS Compliant: Yes
DC Fans DC Axial Fan, 80x25mm, 12VDC, 72CFM, Max. High Speed, Ball Bearing
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 08R6669 | AD0812VB-A71GP |
| Product Name | Axial Fan, 80Mm, 12Vdc, 72Cfm, 49Dba; Supply Voltage Vdc Adda | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 72 SCFM (122 m³/hr) | |
| Nominal Voltage | 12 volts |