ADDA USA Corporation Axial Fan, 40Mm, 12Vdc, 100Ma; Supply Voltage Vdc Adda AD0412HB-C50

Description
AXIAL FAN, 40MM, 12VDC, 100mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.802CFM; Noise Rating:36dBA; Power Rating:1.2W; Rated Speed:7800rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 100mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.802CFM; Noise Rating:36dBA; Power Rating:1.2W; Rated Speed:7800rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 100Ma; Supply Voltage Vdc Adda - 58P0757 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 100Ma; Supply Voltage Vdc Adda
58P0757
Axial Fan, 40Mm, 12Vdc, 100Ma; Supply Voltage Vdc Adda 58P0757
AXIAL FAN, 40MM, 12VDC, 100mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.802CFM; Noise Rating:36dBA; Power Rating:1.2W; Rated Speed:7800rpm RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 100mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.802CFM; Noise Rating:36dBA; Power Rating:1.2W; Rated Speed:7800rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0757
Product Name Axial Fan, 40Mm, 12Vdc, 100Ma; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH30000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - M29-A3 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 709 SCFM (1205 m³/hr)
Maximum Sound Level 69 dbA
View Details
AC Fans - Q586-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71 SCFM (121 m³/hr)
Maximum Static Pressure 0.1560 in H2O (0.2915 Torr)
View Details
4 suppliers