AXIAL FAN, 80MM, 115VAC, 140mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:29.6CFM; Noise Rating:31.6dBA; Power Rating:7.8W; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 58P0741 |
| Product Name | Axial Fan, 80Mm, 115Vac, 140Ma; Nominal Rated Voltage Ac Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 29.6 SCFM (50.31 m³/hr) |
| Nominal Voltage | 115 volts |