SUBMINIATURE ROCKER SWITCH, COPP
SUBMINIATURE ROCKER SWITCH, COPP
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole
SUBMINIATURE ROCKER SWITCH, COPP
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW-R3-2B-B-SB5-G-13 | 1001-SW-R3-2B-B-SB5-G-13 | 2057-SW-R3-2B-B-SB5-G-13-ND | SW-R3-2B-B-SB5-G-13 |
| Product Name | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Standards / Compliances | RoHS | |||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Straight PC Pins | PC Pin |