SUBMINIATURE ROCKER SWITCH, SOLD
Rocker Switch SPST 6A (AC) 125V Panel Mount, Snap-In
SUBMINIATURE ROCKER SWITCH, SOLD
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1001-SW-R3-1A-A-1-0 | 2057-SW-R3-1A-A-1-0-ND | SW-R3-1A-A-1-0 |
| Product Name | Rocker Switches | Rocker Switches | Rocker & Toggle Switches |
| Standards / Compliances | RoHS | ||
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | ||
| Terminal Type | Solder Terminals |