Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In
MINIATURE ROCKER SWITCH, QUICK C
MINIATURE ROCKER SWITCH, QUICK C
MINIATURE ROCKER SWITCH, QUICK C
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 2057-SW-R2-1A-F-1-0-ND | 1001-SW-R2-1A-F-1-0 | SW-R2-1A-F-1-0 | SW-R2-1A-F-1-0 |
| Product Name | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | ||
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | |
| Operating Temperature | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) |