MEDIUM ROCKER SWITCH, QUICK CONN
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
MEDIUM ROCKER SWITCH, QUICK CONN
MEDIUM ROCKER SWITCH, QUICK CONN
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1001-SW-R1-3A-E-1-2 | 2057-SW-R1-3A-E-1-2-ND | SW-R1-3A-E-1-2 | SW-R1-3A-E-1-2 |
| Product Name | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | RoHS | |||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST |