"24 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
FPC/FFC CONNECTOR ZIF TYPE .5M
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-PCA-6MA-24-HD-3-G-ND | 1001-PCA-6MA-24-HD-3-G | PCA-6MA-24-HD-3-G |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | FFC & FPC Connectors | FFC / FPC |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 30 volts |