"Heat Shrink Tubing, Flexible 1.024"" (26.01mm) 2 to 1 White 4.00' (1.22m)"
HEAT SHRINK 25MM DIA WHITE 4' 2:
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 2057-HST-25-WT-4-ND | 1001-HST-25-WT-4 | HST-25-WT-4 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | shrink boot |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |