HEAT SHRINK 20MM DIA WHITE 4' 2:
"Heat Shrink Tubing, Flexible 0.827"" (21.01mm) 2 to 1 White 4.00' (1.22m)"
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 1001-HST-23-WT-4 | HST-23-WT-4 | 2057-HST-23-WT-4-ND |
| Product Name | Heat Shrink Tubing | shrink boot | Heat Shrink Tubing |
| Sleeving | Shrink Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Diameter | 0.7874 inch (20 mm) | ||
| Length | 48 inch (1219 mm) | 48 inch (1219 mm) |