HEAT SHRINK 9.0MM DIA BLACK 4' 2
"Heat Shrink Tubing, Flexible 0.378"" (9.60mm) 2 to 1 Black 4.00' (1.22m)"
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | HST-13-BK-4 | 1001-HST-13-BK-4 | 2057-HST-13-BK-4-ND |
| Product Name | shrink boot | Heat Shrink Tubing | Heat Shrink Tubing |
| Sleeving | Shrink Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Diameter | 0.3543 inch (9 mm) | ||
| Length | 48 inch (1219 mm) | 48 inch (1219 mm) |