Adam Technologies, Inc.
Terminal Blocks - Wire to Board
EBBA-05-C-SS-BU
Description
EURO BLOCK, 5 POSITION
-
DigiKey
-
Powell Electronics, Inc.
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Datasheet
Description
EURO BLOCK, 5 POSITION
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
Terminal Blocks |
Terminal Blocks |
|
Product Number
|
2057-EBBA-05-C-SS-BU-ND |
EBBA-05-C-SS-BU |
1001-EBBA-05-C-SS-BU |
|
Product Name
|
Terminal Blocks - Wire to Board |
Terminal Blocks |
Terminal Blocks |
|
Mounting Options
|
PCB
|
|
|
|
Features
|
Interlocking (Side)
|
|
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
|
|
# of Contacts
|
5
|
|
5
|
|
Contacts Pitch
|
5.00 mm (0.20 inches)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Termination Options
Push-in
Approvals
IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Mounting Options
PCB
Termination Options
Screw Clamp
Terminal Block Type
PCB Terminal Blocks
View Details
3 suppliers
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
2 suppliers