EURO BLOCK CONN 3.50MM 3POS
EURO BLOCK CONN 3.50MM 3POS
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1001-EB142A-03-A-90 | EB142A-03-A-90 | 2057-EB142A-03-A-90-ND |
| Product Name | Terminal Blocks | Terminal Blocks | Terminal Blocks - Wire to Board |
| Approvals | RoHS Compliant | ||
| # of Contacts | 3 | 3 | |
| Contacts Pitch | 3.50 mm (0.14 inches) | 3.51 mm (0.14 inches) | |
| Mounting Options | PCB |