Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
ADAM TECHNOLOGIES, INC.
DMT-2-08 -- POWER SUPPLIES
Adam Technologies, Inc.
Power Supplies
DMT-2-08
Description
CONNECTOR, WIRE HOUSING, 3.00MM
Request a Quote
Email Supplier
Description
CONNECTOR, WIRE HOUSING, 3.00MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Supplies
DMT-2-08
Power Supplies
DMT-2-08
CONNECTOR, WIRE HOUSING, 3.00MM
CONNECTOR, WIRE HOUSING, 3.00MM
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Power Supplies
Product Number
DMT-2-08
Product Name
Power Supplies
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Uni-Trend US
UDP6942B 360W DC Switching Power Supply 60V/15A
UDP6942B
Specs
Type
DC Power Supply
Technology
Switching Power Supply
DC Output Voltage
60.0 volts
View Details
Triad Magnetics
AC DC Desktop, Wall Power Adapters
WDU12-100
Specs
Type
1
Form Factor
Wall Mount
Operating Temperature
-10 to 40 C (14 to 104 F)
View Details
3
suppliers
Siglent Technologies NA, Inc.
Programmable Linear DC Power Supply
SPD3303C
Specs
Type
DC Power Supply
Technology
Linear Power Supply
Form Factor
Desktop / Free Standing; Rack Mount (optional feature)
View Details
Placid Industries, Inc.
PS-24-2 Open Power Supply
PS-24-2
Specs
Type
DC Power Supply
Form Factor
Open Frame
DC Output Voltage
24.0 volts
View Details