Adam Technologies, Inc. Antennas ANT-DK-GP1FP-GAP3M-1

Description
RF ANT 1.575GHZ MOLDED SMA MAGNT
Request a Quote Datasheet
Description
RF ANT 1.575GHZ MOLDED SMA MAGNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-DK-GP1FP-GAP3M-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF ANT 1.575GHZ MOLDED SMA MAGNT

RF ANT 1.575GHZ MOLDED SMA MAGNT

Buy Now
RF Antennas - 2057-ANT-DK-GP1FP-GAP3M-1-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Molded RF Antenna 1.57GHz ~ 1.58GHz 3dBi SMA Magnetic

1.575GHz GPS Molded RF Antenna 1.57GHz ~ 1.58GHz 3dBi SMA Magnetic

Buy Now Datasheet
RF ANT 1.575GHZ MOLDED SMA MAGNT

RF ANT 1.575GHZ MOLDED SMA MAGNT

Supplier's Site Datasheet
RF Antennas - ANT-DK-GP1FP-GAP3M-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GPS Molded RF Antenna 1.57GHz ~ 1.58GHz 3dBi SMA Magnetic

1.575GHz GPS Molded RF Antenna 1.57GHz ~ 1.58GHz 3dBi SMA Magnetic

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey New Yorker Electronics Co., Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-DK-GP1FP-GAP3M-1 2057-ANT-DK-GP1FP-GAP3M-1-ND 1001-ANT-DK-GP1FP-GAP3M-1 ANT-DK-GP1FP-GAP3M-1
Product Name Antennas RF Antennas Antennas RF Antennas
Applications GPS; GPS RF Testing GPS
Primary Frequency Range 1575.0 MHz 1575.0 MHz
Gain 3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

GSM & GPRS Antennas - 1248703 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 699.0 to ? MHz
View Details
Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers